TDK U.S.A. Corporation RF Multiplexers DPX165950DT-8045A1

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-174762-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-174762-2-ND
RF Multiplexers 445-174762-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-174762-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-174762-6-ND
RF Multiplexers 445-174762-6-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-174762-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-174762-1-ND
RF Multiplexers 445-174762-1-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk - 29AJ5181 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
29AJ5181
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk 29AJ5181
MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-174762-2-ND 29AJ5181
Product Name RF Multiplexers Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 2312-QM25032TR13DKR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 6-SMD, No Lead
RX (Low) 1710 to 2170 MHz
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Multiplexer - DP-2942 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
DPX-2-1, Diplexer - DPX-2-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details