TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX165900DT-8025A1

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15671-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15671-2-ND
RF Multiplexers 445-15671-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15671-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15671-6-ND
RF Multiplexers 445-15671-6-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15671-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15671-1-ND
RF Multiplexers 445-15671-1-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 5.1GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Wlan, Full Reel; No. Of Pins Tdk - 08X4127 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Wlan, Full Reel; No. Of Pins Tdk
08X4127
Diplexer, Wlan, Full Reel; No. Of Pins Tdk 08X4127
DIPLEXER, WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Wlan; No. Of Pins Tdk - 08X4126 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Wlan; No. Of Pins Tdk
08X4126
Diplexer, Wlan; No. Of Pins Tdk 08X4126
DIPLEXER, WLAN; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, WLAN; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15671-2-ND 08X4127
Product Name RF Multiplexers Diplexer, Wlan, Full Reel; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 12 to 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401511510 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
1950 MHz/2140 MHz Cavity Duplexer - AD1950-2140D427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 20 dB
View Details
RF Multiplexers - 3157-ZX75-23-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 11 dB
View Details
Duplexers - NPX 875_1842_2140_2545MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details