TDK U.S.A. Corporation RF Multiplexers DPX165850DT-8086A2

Description
RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX165850DT-8086A2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX165850DT-8086A2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX165850DT-8086A2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF and Wireless - RF Multiplexers - DPX165850DT-8086A2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
DPX165850DT-8086A2
RF and Wireless - RF Multiplexers DPX165850DT-8086A2
Win Source Part Number: 1381908-DPX165850DT- 8086A2 Category: RF and Wireless>RF Multiplexers Type: Diplexer Package: Tape & Reel Frequency Bands (Low / High): 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz Low Band Attenuation (min / max dB): 20.00dB / 23.80db High Band Attenuation (min / max dB): 18.00dB / 23.40db Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8548.00.0000 Mfr: TDK Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1381908-DPX165850DT-8086A2
Category: RF and Wireless>RF Multiplexers
Type: Diplexer
Package: Tape & Reel
Frequency Bands (Low / High): 698MHz ~ 2.69GHz / 3.3GHz ~ 5.85GHz
Low Band Attenuation (min / max dB): 20.00dB / 23.80db
High Band Attenuation (min / max dB): 18.00dB / 23.40db
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX165850DT-8086A2TR-ND DPX165850DT-8086A2
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Diplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Passive MMIC 20.3 GHz Diplexer/Reflectionless Filter - MDPX-00010CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 20300 MHz
View Details