TDK U.S.A. Corporation RF Multiplexers DPX165850DT-8040A3

Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-175618-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175618-6-ND
RF Multiplexers 445-175618-6-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175618-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175618-1-ND
RF Multiplexers 445-175618-1-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175618-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175618-2-ND
RF Multiplexers 445-175618-2-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-175618-6-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2535 / 2655 MHz BAW Duplexer - Band 7 - TQQ6107 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.3 to 2.6 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
MDPX-00001CH, Passive MMIC Duplexer - MDPX-00001CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 14300 to 18800 MHz
View Details