TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX165850DT-8017A1

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-9315-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-9315-6-ND
RF Multiplexers 445-9315-6-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-9315-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-9315-1-ND
RF Multiplexers 445-9315-1-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-9315-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-9315-2-ND
RF Multiplexers 445-9315-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.85GHz 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Diplexer, Wlan; No. Of Pins Tdk - 08X4122 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Wlan; No. Of Pins Tdk
08X4122
Diplexer, Wlan; No. Of Pins Tdk 08X4122
DIPLEXER, WLAN; No. of Pins:4 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes

DIPLEXER, WLAN; No. of Pins:4 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Wlan, Full Reel; No. Of Pins Tdk - 08X4123 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Wlan, Full Reel; No. Of Pins Tdk
08X4123
Diplexer, Wlan, Full Reel; No. Of Pins Tdk 08X4123
DIPLEXER, WLAN, FULL REEL; No. of Pins:4 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes

DIPLEXER, WLAN, FULL REEL; No. of Pins:4 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-9315-6-ND 08X4122
Product Name RF Multiplexers Diplexer, Wlan; No. Of Pins Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-3, Diplexer - DPXN-3 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 3100 MHz
View Details
Duplexer - 5o40150750 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details