Manufacturer: TDK Corporation
Win Source Part Number: 1033984-DPX165850DT-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.4GHz to 2.5GHz / 4.9GHz to 5.85GHz
Low Band Attenuation (min / max dB): 20.00dB /
High Band Attenuation (min / max dB): 20.00dB /
Categories: RF/IF and RFID
Status: Active
Dimension: 0603 (1608 Metric), 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1033984-DPX165850DT-8017A1 |
| Product Name | RF Diplexers - DPX165850DT-8017A1 |