TDK U.S.A. Corporation RF Multiplexers DPX162500DT-8128A1

Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-175617-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175617-1-ND
RF Multiplexers 445-175617-1-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175617-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175617-2-ND
RF Multiplexers 445-175617-2-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-175617-1-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4040530 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; BNC,N,SMA
Insertion Loss 3 dB
View Details
RF Multiplexers - 2312-QPQ1297TR7DKR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9.5 to 10 dB
View Details
1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 942-897 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 925 to 915 MHz
View Details