TDK U.S.A. Corporation RF Multiplexers DPX162500DT-8114C1

Description
RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX162500DT-8114C1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 0603 (1608 Metric), 4 PC Pad

RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX162500DT-8114C1TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 4 PC Pad
Return Loss 9.54 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-M50, Diplexer - DPXN-M50 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details
Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details