Mini-Circuits RF Multiplexers LDPO-33-53+

Description
LTCC DIPLEXER, DC-3000/5000-5750
Request a Quote Datasheet
Description
LTCC DIPLEXER, DC-3000/5000-5750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDPO-33-53+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-LDPO-33-53+TR-ND
RF Multiplexers 3157-LDPO-33-53+TR-ND
LTCC DIPLEXER, DC-3000/5000-5750

LTCC DIPLEXER, DC-3000/5000-5750

Buy Now Datasheet
RF Multiplexers - 3157-LDPO-33-53+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-LDPO-33-53+CT-ND
RF Multiplexers 3157-LDPO-33-53+CT-ND
LTCC DIPLEXER, DC-3000/5000-5750

LTCC DIPLEXER, DC-3000/5000-5750

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDPO-33-53+TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 826-2045-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 790 to 2690 MHz
View Details
RF Multiplexers - 3157-ZX75-23-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 11 dB
View Details