TDK U.S.A. Corporation RF Multiplexers DPX107125DT-6035A1

Description
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT
Request a Quote Datasheet
Description
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX107125DT-6035A1TR-ND - DigiKey
Thief River Falls, MN, United States
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

Buy Now Datasheet
RF Multiplexers - 445-DPX107125DT-6035A1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

Buy Now Datasheet
RF Multiplexers - 445-DPX107125DT-6035A1CT-ND - DigiKey
Thief River Falls, MN, United States
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX107125DT-6035A1TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0402 (1005 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Band 3 BAW Duplexer - QPQ1297 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 to 3.1 dB
View Details