TDK-Lambda Americas Inc. AC-DC Power Supplies CUS400M-28/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS400M-28/A is a 400W AC-DC power supply in the CUS400M series, housed in an open-frame design with a metal baseplate and measuring 128 x 77.5 x 39.5 mm (5 x 3 x 1.55 in). It delivers 250W convection-cooled output and 400W with forced air, operating from 85 to 264Vac input with efficiency up to 94%. The unit meets IEC/EN/UL/CSA62368-1 and IEC/EN60601-1 safety standards, supports Class I and Class II installations, and complies with EN55032/EN55011 Class B EMI limits. It includes overcurrent, overvoltage, and overtemperature protections, and operates from -20°C to +70°C with derating above 50°C. Weight is 550g max.

Datasheet Summary
Powered by GS/AI

The CUS400M-28/A is a 400W AC-DC power supply in the CUS400M series, housed in an open-frame design with a metal baseplate and measuring 128 x 77.5 x 39.5 mm (5 x 3 x 1.55 in). It delivers 250W convection-cooled output and 400W with forced air, operating from 85 to 264Vac input with efficiency up to 94%. The unit meets IEC/EN/UL/CSA62368-1 and IEC/EN60601-1 safety standards, supports Class I and Class II installations, and complies with EN55032/EN55011 Class B EMI limits. It includes overcurrent, overvoltage, and overtemperature protections, and operates from -20°C to +70°C with derating above 50°C. Weight is 550g max.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS400M-28/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS400M-28/A
AC-DC Power Supplies CUS400M-28/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda - 09AJ9372 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda
09AJ9372
Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda 09AJ9372
POWER SUPPLY, AC-DC, 28V, 8.93A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:28V; Output Current - Output 1:8.93A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 8.93A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:28V; Output Current - Output 1:8.93A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CUS400M-28/A 09AJ9372
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance ES60601-1 UL60601-1 IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS400M-36/X5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS400M-28/C - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 203L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details