The CSS500-12/TI is a 500W AC-DC power supply in the CSS500 series, designed for industrial applications with top-mounted fan cooling. It operates from 90 to 264VAC, delivers 12V at 41.67A under forced air, and achieves 87% to 92% efficiency. It measures 203.2 x 119.4 x 72.4mm and weighs 980g. It includes remote on/off, current sharing for up to four units, ORing FETs, and overload protections with automatic reset via input cycle or remote signal. Standby output is 5V at 1A, with DC good and fan fail signals. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 12V 30A 90 ~ 264 VAC Input
AC-DC CONV, OPEN FRAME, 1 O/P, 500W, 41.67A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Product Range:CSS500 Series; Approvals / Standards:EN 60601; Height:72.39mm; Length:203.2mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CSS500-12/TI | 285-CSS500-12/TI-ND | 24T7689 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Conv, Open Frame, 1 O/p, 500W, 41.67A, 12V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Medical and Industrial certifications Industry standard footprint Dual input fuses | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |