TDK U.S.A. Corporation RF Filters DEA252450BT-7035B2

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3.1dB 1008 (2520 Metric), 6 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3.1dB 1008 (2520 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3381-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3381-2-ND
RF Filters 445-3381-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3.1dB 1008 (2520 Metric), 6 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3.1dB 1008 (2520 Metric), 6 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 1008

RF FILTER BAND PASS 2.45GHZ 1008

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3381-2-ND DEA252450BT-7035B2
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Bandwidth 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29119680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-1047-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 21250 MHz
View Details
2 suppliers