TDK U.S.A. Corporation RF Filters DEA212495BT-7055A2

Description
2.495GHz Center Frequency Band Pass RF Filter (Radio Frequency) 390MHz Bandwidth 2.8dB 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
2.495GHz Center Frequency Band Pass RF Filter (Radio Frequency) 390MHz Bandwidth 2.8dB 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-4117-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-4117-2-ND
RF Filters 445-4117-2-ND
2.495GHz Center Frequency Band Pass RF Filter (Radio Frequency) 390MHz Bandwidth 2.8dB 0805 (2012 Metric), 6 PC Pad

2.495GHz Center Frequency Band Pass RF Filter (Radio Frequency) 390MHz Bandwidth 2.8dB 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 445-4117-2-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2495 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-H060XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13000 MHz
View Details
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω - BPF-BV440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 440 dB
View Details