TDK U.S.A. Corporation RF Filters - DEA211898BT-9033B1 DEA211898BT-9033B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 804486-DEA211898BT-9 033B1 Packaging: Reel Mounting Style: SMD Frequency: 914.5MHz Center, 1.915GHz Center Insertion Loss: 1.5dB, 1.9dB Filter Type: Balance Bandwidth: 91MHz, 220MHz Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 (2012 Metric), 10 PC Pad Height (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 804486-DEA211898BT-9 033B1 Packaging: Reel Mounting Style: SMD Frequency: 914.5MHz Center, 1.915GHz Center Insertion Loss: 1.5dB, 1.9dB Filter Type: Balance Bandwidth: 91MHz, 220MHz Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 (2012 Metric), 10 PC Pad Height (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA211898BT-9033B1
DEA211898BT-9033B1
RF Filters - DEA211898BT-9033B1 DEA211898BT-9033B1
Manufacturer: TDK Corporation Win Source Part Number: 804486-DEA211898BT-9 033B1 Packaging: Reel Mounting Style: SMD Frequency: 914.5MHz Center, 1.915GHz Center Insertion Loss: 1.5dB, 1.9dB Filter Type: Balance Bandwidth: 91MHz, 220MHz Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 (2012 Metric), 10 PC Pad Height (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 804486-DEA211898BT-9033B1
Packaging: Reel
Mounting Style: SMD
Frequency: 914.5MHz Center, 1.915GHz Center
Insertion Loss: 1.5dB, 1.9dB
Filter Type: Balance
Bandwidth: 91MHz, 220MHz
Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
Manufacturer Package: 0805 (2012 Metric), 10 PC Pad
Height (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
RF Filters - 445-174206-2-ND - DigiKey
Thief River Falls, MN, United States
914.5MHz Center, 1.915GHz Center Frequency Balance RF Filter (Radio Frequency) 91MHz, 220MHz Bandwidth 1.5dB, 1.9dB 0805 (2012 Metric), 10 PC Pad

914.5MHz Center, 1.915GHz Center Frequency Balance RF Filter (Radio Frequency) 91MHz, 220MHz Bandwidth 1.5dB, 1.9dB 0805 (2012 Metric), 10 PC Pad

Buy Now Datasheet
MULTILAYER BAND PASS FILTER - BA - 769-DEA211898BT-9033B1 - Utmel Electronic Limited
Hong Kong, China
MULTILAYER BAND PASS FILTER - BA
769-DEA211898BT-9033B1
MULTILAYER BAND PASS FILTER - BA 769-DEA211898BT-9033B1
MULTILAYER BAND PASS FILTER - BA

MULTILAYER BAND PASS FILTER - BA

Supplier's Site
RF FILTER 914.5MHZ/1.915GHZ 0805

RF FILTER 914.5MHZ/1.915GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA211898BT-9033B1 445-174206-2-ND 769-DEA211898BT-9033B1 DEA211898BT-9033B1
Product Name RF Filters - DEA211898BT-9033B1 RF Filters MULTILAYER BAND PASS FILTER - BA RF Filters
Filter Technology Passive Filter
Filter Type Balance Balance
Fc 914 to 1915 MHz 914 MHz 914 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 23.6 GHz Highpass Filter - MFHP-00037CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers