2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.5dB 0805 (2012 Metric), 6 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.5dB 0805 (2012 Metric), 6 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.5dB 0805 (2012 Metric), 6 PC Pad
RF FILTER BAND PASS 2.45GHZ 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-6871-6-ND | DEA202450BT-3201B2 |
| Product Name | RF Filters | RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Bandpass | Bandpass; Band Pass |
| Fc | 2450 MHz | 2450 MHz |