2.45GHz Center Frequency RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 5-SMD, No Lead
2.45GHz Center Frequency RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 5-SMD, No Lead
2.45GHz Center Frequency RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 5-SMD, No Lead
Win Source Part Number: 994703-DEA202450BT-3
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 1.3dB
Height (Max): 0.039" (1.00mm)
Bandwidth: 100MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: TDK Corporation
Other Names: Q11313301,445-181414
RF FILTER 2.45GHZ 5SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-181414-6-ND | DEA202450BT-3030A1 | DEA202450BT-3030A1 |
| Product Name | RF Filters | Filters - RF Filters | RF Filters |
| Filter Technology | Passive Filter |