TDK U.S.A. Corporation RF Filters DEA202450BT-2038A1

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.6dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.6dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3970-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3970-1-ND
RF Filters 445-3970-1-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.6dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.6dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-3970-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3970-2-ND
RF Filters 445-3970-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.6dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.6dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3970-1-ND DEA202450BT-2038A1
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 16.8 GHz Highpass Filter - MFHP-00033CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC-2300MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/3000)-03S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 3000 MHz
Insertion Loss 1 dB
View Details