TDK U.S.A. Corporation RF Filters DEA202450BT-1283A2

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-15646-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15646-2-ND
RF Filters 445-15646-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-15646-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15646-1-ND
RF Filters 445-15646-1-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - DEA202450BT-1283A2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
DEA202450BT-1283A2
Filters - RF Filters DEA202450BT-1283A2
Win Source Part Number: 1373386-DEA202450BT- 1283A2 Category: Filters - RF Filters Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Not For New Designs Frequency: 2.45GHz Center Package / Case: 0805 (2012 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Height (Max): 0.041" (1.05mm) Insertion Loss: 1.3dB Filter Type: Band Pass Bandwidth: 100MHz

Win Source Part Number: 1373386-DEA202450BT-1283A2
Category: Filters - RF Filters
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Not For New Designs
Frequency: 2.45GHz Center
Package / Case: 0805 (2012 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Insertion Loss: 1.3dB
Filter Type: Band Pass
Bandwidth: 100MHz

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-15646-2-ND DEA202450BT-1283A2 DEA202450BT-1283A2
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-885128TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
6200-6800MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(6500/600)-1849S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 10000 MHz
Insertion Loss 2 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details