TDK U.S.A. Corporation RF Filters DEA202170LT-5071A1

Description
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-181638-1-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-181638-2-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - DEA202170LT-5071A1
DEA202170LT-5071A1
RF Filters - DEA202170LT-5071A1 DEA202170LT-5071A1
Manufacturer: TDK Corporation Win Source Part Number: 868330-DEA202170LT-5 071A1 Series: DEA Features: Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181638-2, 445-181638-1, 445-181638-6

Manufacturer: TDK Corporation
Win Source Part Number: 868330-DEA202170LT-5071A1
Series: DEA
Features: Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.8dB 0805 (2012 Metric), 3 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 3 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-181638-2, 445-181638-1, 445-181638-6

Buy Now Datasheet
RF FILTER LOW PASS MULT LAY 0805

RF FILTER LOW PASS MULT LAY 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-181638-1-ND DEA202170LT-5071A1 DEA202170LT-5071A1
Product Name RF Filters RF Filters - DEA202170LT-5071A1 RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω - CBP-1400E+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details