5.43GHz Frequency Band Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 2.1dB 0603 (1608 Metric), 3 PC Pad
5.43GHz Frequency Band Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 2.1dB 0603 (1608 Metric), 3 PC Pad
5.43GHz Frequency Band Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 2.1dB 0603 (1608 Metric), 3 PC Pad
Win Source Part Number: 1373380-DEA166200BT-
Category: Filters - RF Filters
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Frequency: 5.43GHz
Package / Case: 0603 (1608 Metric), 3 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Insertion Loss: 2.1dB
Filter Type: Band Pass
Bandwidth: 2.1GHz
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-DEA166200BT-2356A3TR-ND | DEA166200BT-2356A3 |
| Product Name | RF Filters | Filters - RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Bandpass | |
| Fc | 5430 MHz |