TDK Corporation Signal Conditioning 5.0GHz W-LAN Multilayer BPF DEA165375BT-2122A1

Description
Signal Conditioning 5.0GHz W-LAN Multilayer BPF
Description
Signal Conditioning 5.0GHz W-LAN Multilayer BPF

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning 5.0GHz W-LAN Multilayer BPF - 769-DEA165375BT-2122A1 - Utmel Electronic Limited
Hong Kong, China
Signal Conditioning 5.0GHz W-LAN Multilayer BPF
769-DEA165375BT-2122A1
Signal Conditioning 5.0GHz W-LAN Multilayer BPF 769-DEA165375BT-2122A1
Signal Conditioning 5.0GHz W-LAN Multilayer BPF

Signal Conditioning 5.0GHz W-LAN Multilayer BPF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Signal Conditioning Chips
Product Number 769-DEA165375BT-2122A1
Product Name Signal Conditioning 5.0GHz W-LAN Multilayer BPF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADS1281 High Resolution 24-Bit Analog-to Digital Converter - ADS1281IPWR - Texas Instruments
Specs
Standards and Certifications RoHS
Interface SPI
Package Type TSSOP
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output - ZSSC4161BE2R - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.75-5.25
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details