TDK U.S.A. Corporation RF Filters DEA165150HT-8025C2

Description
5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-181413-1-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad

5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181413-6-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad

5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181413-2-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad

5.5GHz Center Frequency High Pass RF Filter (Radio Frequency) 700MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - DEA165150HT-8025C2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
DEA165150HT-8025C2
Filters - RF Filters DEA165150HT-8025C2
Win Source Part Number: 1373384-DEA165150HT- 8025C2 Category: Filters - RF Filters Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Active Frequency: 5.5GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.031" (0.80mm) Insertion Loss: 0.4dB Filter Type: High Pass Bandwidth: 700MHz

Win Source Part Number: 1373384-DEA165150HT-8025C2
Category: Filters - RF Filters
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Frequency: 5.5GHz Center
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.031" (0.80mm)
Insertion Loss: 0.4dB
Filter Type: High Pass
Bandwidth: 700MHz

Buy Now Datasheet
RF FILTER HIGH PASS 5.5GHZ 0603

RF FILTER HIGH PASS 5.5GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-181413-1-ND DEA165150HT-8025C2 DEA165150HT-8025C2
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Filter Type High Pass High Pass; High Pass
Fc 5500 MHz 5500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12GHz – Band Pass Filter - UIYBPF6417A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 MHz
Bandwidth 8.00E6 to 1.20E7 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Passive GaAs MMIC 13.76-22.54 GHz Bandpass Filter - MFBP-00060PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13760 to 22540 MHz
View Details
High Pass Filter - 5o2840220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 13000 MHz
View Details