TDK Corporation RF Filters DEA163750BT-3059A1

Description
3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-DEA163750BT-3059A1CT-ND - DigiKey
Thief River Falls, MN, United States
3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad

3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA163750BT-3059A1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad

3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA163750BT-3059A1TR-ND - DigiKey
Thief River Falls, MN, United States
3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad

3.75GHz Frequency Band Pass RF Filter (Radio Frequency) 900MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - DEA163750BT-3059A1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
DEA163750BT-3059A1
Filters - RF Filters DEA163750BT-3059A1
Win Source Part Number: 1373311-DEA163750BT- 3059A1 Category: Filters - RF Filters Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Active Frequency: 3.75GHz Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Insertion Loss: 1.2dB Filter Type: Band Pass Bandwidth: 900MHz

Win Source Part Number: 1373311-DEA163750BT-3059A1
Category: Filters - RF Filters
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Frequency: 3.75GHz
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Insertion Loss: 1.2dB
Filter Type: Band Pass
Bandwidth: 900MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-DEA163750BT-3059A1CT-ND DEA163750BT-3059A1
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details