5.28GHz Frequency High Pass RF Filter (Radio Frequency) 3.95GHz Bandwidth 1.02dB 0603 (1608 Metric), 3 PC Pad
5.28GHz Frequency High Pass RF Filter (Radio Frequency) 3.95GHz Bandwidth 1.02dB 0603 (1608 Metric), 3 PC Pad
5.28GHz Frequency High Pass RF Filter (Radio Frequency) 3.95GHz Bandwidth 1.02dB 0603 (1608 Metric), 3 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 445-DEA163300HT-8062A1TR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | High Pass |
| Fc | 5280 MHz |