TDK U.S.A. Corporation RF Filters - DEA162690LT-5064A1 DEA162690LT-5064A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 718213-DEA162690LT-5 064A1 Packaging: Reel Mounting Style: SMD Frequency: 1.6945GHz Center Insertion Loss: 0.18dB Filter Type: Low Pass Bandwidth: 1.991GHz Categories: Filters Manufacturer Package: 0603 (1608 Metric), 4 PC Pad Height (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 718213-DEA162690LT-5 064A1 Packaging: Reel Mounting Style: SMD Frequency: 1.6945GHz Center Insertion Loss: 0.18dB Filter Type: Low Pass Bandwidth: 1.991GHz Categories: Filters Manufacturer Package: 0603 (1608 Metric), 4 PC Pad Height (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA162690LT-5064A1
DEA162690LT-5064A1
RF Filters - DEA162690LT-5064A1 DEA162690LT-5064A1
Manufacturer: TDK Corporation Win Source Part Number: 718213-DEA162690LT-5 064A1 Packaging: Reel Mounting Style: SMD Frequency: 1.6945GHz Center Insertion Loss: 0.18dB Filter Type: Low Pass Bandwidth: 1.991GHz Categories: Filters Manufacturer Package: 0603 (1608 Metric), 4 PC Pad Height (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: TDK Corporation
Win Source Part Number: 718213-DEA162690LT-5064A1
Packaging: Reel
Mounting Style: SMD
Frequency: 1.6945GHz Center
Insertion Loss: 0.18dB
Filter Type: Low Pass
Bandwidth: 1.991GHz
Categories: Filters
Manufacturer Package: 0603 (1608 Metric), 4 PC Pad
Height (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
RF Filters - 445-181436-6-ND - DigiKey
Thief River Falls, MN, United States
1.6945GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.991GHz Bandwidth 0.18dB 0603 (1608 Metric), 4 PC Pad

1.6945GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.991GHz Bandwidth 0.18dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181436-2-ND - DigiKey
Thief River Falls, MN, United States
1.6945GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.991GHz Bandwidth 0.18dB 0603 (1608 Metric), 4 PC Pad

1.6945GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.991GHz Bandwidth 0.18dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181436-1-ND - DigiKey
Thief River Falls, MN, United States
1.6945GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.991GHz Bandwidth 0.18dB 0603 (1608 Metric), 4 PC Pad

1.6945GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.991GHz Bandwidth 0.18dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LO PASS 1.6945GHZ 0603

RF FILTER LO PASS 1.6945GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA162690LT-5064A1 445-181436-6-ND DEA162690LT-5064A1
Product Name RF Filters - DEA162690LT-5064A1 RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass
Fc 1694 MHz 1694 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o262692880 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -25 to 60 C (-13 to 140 F)
Fc 94 to 95 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
Ceramic Filters - 3157-LFCN-6400+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 7200 MHz
View Details
2 suppliers