Anatech Electronics, Inc. 600 MHz Low Pass Filter AE600L9254

Description
600 MHz Low Pass Filter
Request a Quote
Description
600 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600 MHz Low Pass Filter - AE600L9254 - Anatech Electronics, Inc.
Garfield, NJ, United States
600 MHz Low Pass Filter
AE600L9254
600 MHz Low Pass Filter AE600L9254
600 MHz Low Pass Filter

600 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE600L9254
Product Name 600 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

15 MHz Low Pass Filter - AE15L9173 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
View Details
100-5000 MHz Lowpass filter - AE5000L9061 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5000 MHz
Insertion Loss 0.8000 dB
View Details
8500 MHz Suspended Stripline Low Pass Filter - AE8500SSL1047 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 8500 MHz
Insertion Loss 1 to 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details