TDK U.S.A. Corporation Filters - RF Filters DEA162690LT-5057C1

Description
Win Source Part Number: 1030414-DEA162690LT- 5057C1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.2GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): DEA162690LT-5057C1DE A162690LT5057C1; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181432-6,445-181 432-2,445-181432-1
Request a Quote Datasheet
Description
Win Source Part Number: 1030414-DEA162690LT- 5057C1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.2GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): DEA162690LT-5057C1DE A162690LT5057C1; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181432-6,445-181 432-2,445-181432-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DEA162690LT-5057C1
Filters - RF Filters DEA162690LT-5057C1
Win Source Part Number: 1030414-DEA162690LT- 5057C1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.2GHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): DEA162690LT-5057C1DE A162690LT5057C1; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181432-6,445-181 432-2,445-181432-1

Win Source Part Number: 1030414-DEA162690LT-5057C1
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.2GHz Center
Insertion Loss: 0.5dB
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Package / Case: 0603 (1608 Metric), 4 PC Pad
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): DEA162690LT-5057C1DEA162690LT5057C1;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-181432-6,445-181432-2,445-181432-1

Buy Now Datasheet
RF Filters - 445-181432-1-ND - DigiKey
Thief River Falls, MN, United States
2.2GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0603 (1608 Metric), 4 PC Pad

2.2GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181432-6-ND - DigiKey
Thief River Falls, MN, United States
2.2GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0603 (1608 Metric), 4 PC Pad

2.2GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-181432-2-ND - DigiKey
Thief River Falls, MN, United States
2.2GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0603 (1608 Metric), 4 PC Pad

2.2GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 2.2GHZ 0603

RF FILTER LOW PASS 2.2GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA162690LT-5057C1 445-181432-1-ND DEA162690LT-5057C1
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details