2.45GHz Center Frequency Balance RF Filter (Radio Frequency) 100MHz Bandwidth 1.75dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Balance RF Filter (Radio Frequency) 100MHz Bandwidth 1.75dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Balance RF Filter (Radio Frequency) 100MHz Bandwidth 1.75dB 0603 (1608 Metric), 6 PC Pad
Win Source Part Number: 1373375-DEA162450BT-
Category: Filters - RF Filters
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 1.75dB
Filter Type: Balance
Bandwidth: 100MHz
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-181434-2-ND | DEA162450BT-7219A1 |
| Product Name | RF Filters | Filters - RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Balance | |
| Fc | 2450 MHz |