TDK U.S.A. Corporation RF Filters - DEA162450BT-2181D1 DEA162450BT-2181D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 916869-DEA162450BT-2 181D1 Series: DEA Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15640-1, 445-15640-2, 445-15640-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 916869-DEA162450BT-2 181D1 Series: DEA Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15640-1, 445-15640-2, 445-15640-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA162450BT-2181D1
DEA162450BT-2181D1
RF Filters - DEA162450BT-2181D1 DEA162450BT-2181D1
Manufacturer: TDK Corporation Win Source Part Number: 916869-DEA162450BT-2 181D1 Series: DEA Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15640-1, 445-15640-2, 445-15640-6

Manufacturer: TDK Corporation
Win Source Part Number: 916869-DEA162450BT-2181D1
Series: DEA
Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 3 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-15640-1, 445-15640-2, 445-15640-6

Buy Now Datasheet
RF Filters - 445-15640-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15640-6-ND
RF Filters 445-15640-6-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-15640-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15640-2-ND
RF Filters 445-15640-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-15640-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15640-1-ND
RF Filters 445-15640-1-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA162450BT-2181D1 445-15640-6-ND DEA162450BT-2181D1
Product Name RF Filters - DEA162450BT-2181D1 RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF3020B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details