TDK U.S.A. Corporation RF Filters DEA162450BT-2139A1

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-15641-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15641-2-ND
RF Filters 445-15641-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-15641-2-ND DEA162450BT-2139A1
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5817A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 16000 MHz
View Details
Passive GaAs MMIC 4.8 GHz Lowpass Filter - MFLP-00025CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 3690 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 2312-880060-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1228 MHz
View Details