2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.96dB 0603 (1608 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.96dB 0603 (1608 Metric), 4 PC Pad
Manufacturer: TDK Corporation
Win Source Part Number: 868325-DEA162450BT-1
Series: DEA
Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.96dB 0603 (1608 Metric), 4 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-15638-1, 445-15638-2, 445-15638-6
RF FILTER BAND PASS 2.45GHZ 0603
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-15638-2-ND | DEA162450BT-1271A3 | DEA162450BT-1271A3 |
| Product Name | RF Filters | RF Filters - DEA162450BT-1271A3 | RF Filters |
| Filter Technology | Passive Filter |