TDK U.S.A. Corporation RF Filters - DEA162025LT-5046C1 DEA162025LT-5046C1

Description
Manufacturer: TDK Corporation Win Source Part Number: 745378-DEA162025LT-5 046C1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1720+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 745378-DEA162025LT-5 046C1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1720+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA162025LT-5046C1
DEA162025LT-5046C1
RF Filters - DEA162025LT-5046C1 DEA162025LT-5046C1
Manufacturer: TDK Corporation Win Source Part Number: 745378-DEA162025LT-5 046C1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1720+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 745378-DEA162025LT-5046C1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1720+
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
RF Filters - 445-DEA162025LT-5046C1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA162025LT-5046C1CT-ND - DigiKey
Thief River Falls, MN, United States
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA162025LT-5046C1TR-ND - DigiKey
Thief River Falls, MN, United States
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA162025LT-5046C1 445-DEA162025LT-5046C1DKR-ND
Product Name RF Filters - DEA162025LT-5046C1 RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1952 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 10.11 - 11.93 GHz Bandpass Filter - MFBP-00080CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10110 to 11930 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
High Pass Filter - 5o2837330 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 12000 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details