TDK U.S.A. Corporation RF Filters DEA160960LT-1169AA

Description
892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-180967-2-ND - DigiKey
Thief River Falls, MN, United States
892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad

892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - DEA160960LT-1169AA
DEA160960LT-1169AA
RF Filters - DEA160960LT-1169AA DEA160960LT-1169AA
Manufacturer: TDK Corporation Win Source Part Number: 916865-DEA160960LT-1 169AA Series: DEA Features: 892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-180967-6, 445-180967-1, 445-180967-2

Manufacturer: TDK Corporation
Win Source Part Number: 916865-DEA160960LT-1169AA
Series: DEA
Features: 892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-180967-6, 445-180967-1, 445-180967-2

Buy Now Datasheet
RF FILTER LOW PASS 892MHZ 0603

RF FILTER LOW PASS 892MHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-180967-2-ND DEA160960LT-1169AA DEA160960LT-1169AA
Product Name RF Filters RF Filters - DEA160960LT-1169AA RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 892 MHz 892 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 19 GHz Lowpass Filter - MFLP-00033CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 19000 MHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Low Pass Filter - 5o2748320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 3000 MHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details