TDK U.S.A. Corporation RF Filters DEA160787LT-5049A1

Description
Frequency Low Pass RF Filter (Radio Frequency) 83MHz Bandwidth 0.6dB 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
Frequency Low Pass RF Filter (Radio Frequency) 83MHz Bandwidth 0.6dB 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-175615-2-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) 83MHz Bandwidth 0.6dB 0603 (1608 Metric), 6 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) 83MHz Bandwidth 0.6dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-175615-1-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) 83MHz Bandwidth 0.6dB 0603 (1608 Metric), 6 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) 83MHz Bandwidth 0.6dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 445-175615-2-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-2300MHz – Low Pass Filter - UIYLPF4630A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2700 to 6000 MHz
View Details
Passive GaAs MMIC 15.5 - 18 GHz Bandpass Filter - MFBP-00107PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15500 to 18000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
500 MHz Low Pass Filter - AE500L9337 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
View Details