Anatech Electronics, Inc. 1400 - 1650 MHz Absorptive LC Low Pass Filter AE1650LL9311-A

Description
1400 - 1650 MHz Absorptive LC Low Pass Filter
Request a Quote
Description
1400 - 1650 MHz Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 - 1650 MHz Absorptive LC Low Pass Filter - AE1650LL9311-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 - 1650 MHz Absorptive LC Low Pass Filter
AE1650LL9311-A
1400 - 1650 MHz Absorptive LC Low Pass Filter AE1650LL9311-A
1400 - 1650 MHz Absorptive LC Low Pass Filter

1400 - 1650 MHz Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1650LL9311-A
Product Name 1400 - 1650 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
1625 MHz Low Pass Filter - AE1625L9245 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1625 MHz
Insertion Loss 1.5 dB
View Details