TDK U.S.A. Corporation RF Filters - DEA105425BT-1293A1 DEA105425BT-1293A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 916863-DEA105425BT-1 293A1 Series: DEA Features: 5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15652-6, 445-15652-1, 445-15652-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 916863-DEA105425BT-1 293A1 Series: DEA Features: 5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15652-6, 445-15652-1, 445-15652-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA105425BT-1293A1
DEA105425BT-1293A1
RF Filters - DEA105425BT-1293A1 DEA105425BT-1293A1
Manufacturer: TDK Corporation Win Source Part Number: 916863-DEA105425BT-1 293A1 Series: DEA Features: 5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-15652-6, 445-15652-1, 445-15652-2

Manufacturer: TDK Corporation
Win Source Part Number: 916863-DEA105425BT-1293A1
Series: DEA
Features: 5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-15652-6, 445-15652-1, 445-15652-2

Buy Now Datasheet
RF Filters - 445-15652-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15652-2-ND
RF Filters 445-15652-2-ND
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-15652-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15652-1-ND
RF Filters 445-15652-1-ND
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-15652-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15652-6-ND
RF Filters 445-15652-6-ND
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0.73dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BANDPASS 5.425GHZ 0402

RF FILTER BANDPASS 5.425GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA105425BT-1293A1 445-15652-2-ND DEA105425BT-1293A1
Product Name RF Filters - DEA105425BT-1293A1 RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1903TR13DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω - BPF-C141+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers