TDK U.S.A. Corporation RF Filters - DEA102700LT-6307A2 DEA102700LT-6307A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 1167050-DEA102700LT- 6307A2 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1167050-DEA102700LT- 6307A2 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA102700LT-6307A2
DEA102700LT-6307A2
RF Filters - DEA102700LT-6307A2 DEA102700LT-6307A2
Manufacturer: TDK Corporation Win Source Part Number: 1167050-DEA102700LT- 6307A2 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1167050-DEA102700LT-6307A2
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
RF Filters - 445-175598-6-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.45dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.45dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-175598-2-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.45dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.45dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-175598-1-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.45dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.45dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 2.45GHZ 0402

RF FILTER LOW PASS 2.45GHZ 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
DEA102700LT-6307A2
Radio Frequency Chip/Antenna >> RF Filters DEA102700LT-6307A2
低通 100MHz 0.45dB SMD-4P,0.5x1mm RF Filters ROHS

低通 100MHz 0.45dB SMD-4P,0.5x1mm RF Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA102700LT-6307A2 445-175598-6-ND DEA102700LT-6307A2 DEA102700LT-6307A2
Product Name RF Filters - DEA102700LT-6307A2 RF Filters RF Filters Radio Frequency Chip/Antenna >> RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2780320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
Lumped LC Band Pass Filter, 470 - 870 MHz, 50Ω - BPF-C670+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 670 dB
View Details
4 suppliers