TDK U.S.A. Corporation RF Filters DEA101910DT-6017A1

Description
1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 0.16dB 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 0.16dB 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3963-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3963-2-ND
RF Filters 445-3963-2-ND
1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 0.16dB 0402 (1005 Metric), 4 PC Pad

1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 0.16dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 1.81GHZ 0402

RF FILTER BAND PASS 1.81GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3963-2-ND DEA101910DT-6017A1
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 1810 MHz 1810 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω - BPF-C59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers