TDK U.S.A. Corporation RF Filters DEA075150HT-8036A1

Description
5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad
Request a Quote Datasheet
Description
5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-175384-1-ND - DigiKey
Thief River Falls, MN, United States
5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad

5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-175384-2-ND - DigiKey
Thief River Falls, MN, United States
5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad

5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-175384-6-ND - DigiKey
Thief River Falls, MN, United States
5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad

5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - RF Filters
DEA075150HT-8036A1
Filters - RF Filters DEA075150HT-8036A1
Win Source Part Number: 1026900-DEA075150HT- 8036A1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Frequency: 5GHz Insertion Loss: 0.5dB Filter Type: High Pass Height (Max): 0.012" (0.30mm) Package / Case: 0202 (0505 Metric), 4 PC Pad Dimension: 0.026" L x 0.020" W (0.65mm x 0.50mm) Alternative Parts (Cross-Reference): DEA075150HT-8036A1DE A075150HT8036A1; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-175384-2,445-175 384-1,445-175384-6

Win Source Part Number: 1026900-DEA075150HT-8036A1
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Frequency: 5GHz
Insertion Loss: 0.5dB
Filter Type: High Pass
Height (Max): 0.012" (0.30mm)
Package / Case: 0202 (0505 Metric), 4 PC Pad
Dimension: 0.026" L x 0.020" W (0.65mm x 0.50mm)
Alternative Parts (Cross-Reference): DEA075150HT-8036A1DEA075150HT8036A1;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-175384-2,445-175384-1,445-175384-6

Buy Now Datasheet
RF FILTER HIGH PASS 5GHZ 0202

RF FILTER HIGH PASS 5GHZ 0202

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-175384-1-ND DEA075150HT-8036A1 DEA075150HT-8036A1
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
High Pass Filter - 5o2830250 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 18000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details