TDK U.S.A. Corporation RF Circulators and Isolators CU4S0509AT-3700-00

Description
ISOLATOR, CU4S0509 SERIES, CW, 3
Request a Quote Datasheet
Description
ISOLATOR, CU4S0509 SERIES, CW, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0509AT-3700-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0509AT-3700-00TR-ND
RF Circulators and Isolators 445-CU4S0509AT-3700-00TR-ND
ISOLATOR, CU4S0509 SERIES, CW, 3

ISOLATOR, CU4S0509 SERIES, CW, 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 445-CU4S0509AT-3700-00TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details