TDK U.S.A. Corporation RF Circulators and Isolators CU4S0508BC-3600-00

Description
CIRCULATOR, CU4S0508 SERIES, CCW
Request a Quote Datasheet
Description
CIRCULATOR, CU4S0508 SERIES, CCW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0508BC-3600-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0508BC-3600-00TR-ND
RF Circulators and Isolators 445-CU4S0508BC-3600-00TR-ND
CIRCULATOR, CU4S0508 SERIES, CCW

CIRCULATOR, CU4S0508 SERIES, CCW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 445-CU4S0508BC-3600-00TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details