TDK U.S.A. Corporation RF Circulators and Isolators CU4S0508BC-3500-00

Description
CIRCULATOR, CU4S0508 SERIES, CCW
Request a Quote Datasheet
Description
CIRCULATOR, CU4S0508 SERIES, CCW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0508BC-3500-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0508BC-3500-00TR-ND
RF Circulators and Isolators 445-CU4S0508BC-3500-00TR-ND
CIRCULATOR, CU4S0508 SERIES, CCW

CIRCULATOR, CU4S0508 SERIES, CCW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 445-CU4S0508BC-3500-00TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details