CU4032K140G2 is a surface-mount disk varistor for overvoltage protection in control electronics, detectors, sensors, and plug-in cards. It has a 4032 case size (40 × 32 mm), a maximum RMS operating voltage of 140 V, and a maximum DC operating voltage of 180 V. The device can handle a maximum surge current of 1200 A (8/20 µs), absorbs up to 10,000 mJ of energy (2 ms), and has a maximum clamping voltage of 360 V at 10 A. The varistor element is encapsulated in a flame-retardant thermoplastic (UL94V-0) with tinned copper alloy terminations compatible with lead-free soldering. It is RoHS-compatible, UL-approved, and CSA-approved. Operating temperature ranges from -40 °C to +85 °C with storage up to +125 °C.
VARISTOR 220V 1.2KA 4032 Product overview: CU4032K140G2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K140G2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU4032K140G2 |
| Product Name | 220V Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |