The CU3225K150G2 is a surface-mount ceramic transient voltage suppressor designed for overvoltage protection in control electronics, sensors, and plug-in cards. It features a 3225 EIA case size (3.2 mm × 2.5 mm) and an encapsulated thermoplastic housing flame-retardant to UL94V-0. The device has a maximum RMS operating voltage of 150 V, a maximum DC operating voltage of 200 V, a maximum surge current of 400 A (8/20 µs), and a maximum energy absorption of 4900 mJ (2 ms). Its maximum clamping voltage is 395 V at 5 A, and it has a typical capacitance of 90 pF at 1 kHz and 1 V. Operating temperature ranges from -40 °C to +85 °C. The part is RoHS-compatible, suitable for lead-free soldering, and approved by UL and CSA. It is supplied taped on a 330 mm reel.
Monolithic; Standard Series Product overview: CU3225K150G2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K150G2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU3225K150G2 |
| Product Name | Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |