The CT0603K7G is a surface-mount multilayer varistor (MLV) for ESD and surge protection in electronics, housed in a 0603 (1608 metric) case size. It has a maximum RMS operating voltage of 7 V, a clamping voltage of 27 V at 1 A, and can withstand an 8/20 µs surge current of up to 30 A. It offers bidirectional protection, complies with IEC 61000-4-2 level 4 for ESD discharge (8 kV contact, 15 kV air), and has a capacitance of 130 pF at 1 MHz. The device is RoHS-compatible, lead-free, and rated for operation up to +125 °C.
VARISTOR 12.5V 30A 0603 Product overview: CT0603K7G from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12.5V, 30A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CT0603K7G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CT0603K7G |
| Product Name | 12.5V 30A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |