TDK U.S.A. Corporation Fixed Inductors CPL2510T3R3M

Description
3.3µH Shielded Wirewound Inductor 700mA 351mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 700mA 351mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4163-2-ND
Fixed Inductors 445-4163-2-ND
3.3µH Shielded Wirewound Inductor 700mA 351mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 700mA 351mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-4163-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details