TE Connectivity Power Inductors 2176780-4

Description
Dimensions Product Height : 1.8 MM  [.072 INCH ] Product Length : 4.4 MM  [.173 INCH ] Product Width : 4.2 MM  [.165 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 7500 DC Resistance (OHM) : .014 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : Level 1 Operation/Applicatio n Shielded : Yes Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 2 Years Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.8 MM  [.072 INCH ] Product Length : 4.4 MM  [.173 INCH ] Product Width : 4.2 MM  [.165 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 7500 DC Resistance (OHM) : .014 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : Level 1 Operation/Applicatio n Shielded : Yes Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 2 Years Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176780-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176780-4
Power Inductors 2176780-4
Dimensions Product Height : 1.8 MM  [.072 INCH ] Product Length : 4.4 MM  [.173 INCH ] Product Width : 4.2 MM  [.165 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 7500 DC Resistance (OHM) : .014 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : Level 1 Operation/Applicatio n Shielded : Yes Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 2 Years Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Dimensions


  • Product Height : 1.8 MM  [.072 INCH ]
  • Product Length : 4.4 MM  [.173 INCH ]
  • Product Width : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 7500
  • DC Resistance (OHM) : .014
  • Inductance (MICHEN) : .47
  • Passive Component Tolerance (PCT) : 20

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : Level 1

Operation/Application


  • Shielded : Yes

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Shelf Life : 2 Years

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176780-4
Product Name Power Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers