The CN30A110-5/CO is a 30W isolated DC-DC converter in a quarter-brick package, designed for 60 to 160V input operation with a 5V output. It features remote sense, remote on/off control, and meets IEC 62368-1 safety standards. The module supports conduction cooling, operates from -40 to +100°C baseplate temperature, and complies with IEC 61373 Category 1, Class B shock and vibration standards. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance. Its dimensions are 57.9 x 36.8 x 12.7 mm (2.28 x 1.45 x 0.5 inches), and it weighs 70 g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CN30A110-5/CO |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |