The CCG3-48-05SR is a 3W isolated DC-DC converter operating from an 18 to 76Vdc input, delivering a 5V output at 0.6A with 80% efficiency at nominal input. It is available in a surface mount package and provides 1,500Vdc input-to-output isolation. The unit supports output voltage adjustment from -5% to +10% via a trim terminal and operates across an ambient temperature range of -40°C to +100°C, depending on model. It is certified to IEC62368-1 and features no silicone potting for reliable surface mount reflow processing.
DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CCG3-48-05SR | 30AK8165 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 |